Vishay Intertechnology, Inc. RES 210K OHM 1/2W 1% AXIAL CMF55210K00FHR6

Description
RES 210Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 210Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 210K OHM 1/2W 1% AXIAL - CMF55210K00FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 210K OHM 1/2W 1% AXIAL
CMF55210K00FHR6
RES 210K OHM 1/2W 1% AXIAL CMF55210K00FHR6
RES 210Kohm 1/2W 1% AXIAL

RES 210Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55210K00FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55210K00FHR6-ND
Through Hole Resistors CMF55210K00FHR6-ND
210 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

210 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res,metal Film,2.1Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 41C1007 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Film,2.1Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
41C1007
Res,metal Film,2.1Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 41C1007
RES,Metal Film,2.1MOhms,250WV, 1+/-% Tol,-50,50ppm-TC

RES,Metal Film,2.1MOhms,250WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55210K00FHR6 CMF55210K00FHR6-ND 41C1007
Product Name RES 210K OHM 1/2W 1% AXIAL Through Hole Resistors Res,metal Film,2.1Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 210000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.47 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details