Vishay Intertechnology, Inc. Through Hole Resistors CMF55210K00BHEK

Description
210 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
210 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55210K00BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55210K00BHEK-ND
Through Hole Resistors CMF55210K00BHEK-ND
210 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

210 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 210K OHM 1/2W 0.1% AXIAL - CMF55210K00BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 210K OHM 1/2W 0.1% AXIAL
CMF55210K00BHEK
RES 210K OHM 1/2W 0.1% AXIAL CMF55210K00BHEK
RES 210Kohm 1/2W 0.1% AXIAL

RES 210Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 210K .1% T-2 Ek E3 Vishay - 68P3993 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 210K .1% T-2 Ek E3 Vishay
68P3993
Cmf-55 210K .1% T-2 Ek E3 Vishay 68P3993
CMF-55 210K .1% T-2 EK e3

CMF-55 210K .1% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55210K00BHEK-ND CMF55210K00BHEK 68P3993
Product Name Through Hole Resistors RES 210K OHM 1/2W 0.1% AXIAL Cmf-55 210K .1% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers