Vishay Intertechnology, Inc. Metal Film Resistors - CMF55210K00BHBF

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55210K00BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55210K00BHBF
Metal Film Resistors - CMF55210K00BHBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF55210K00BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55210K00BHBF-ND
Through Hole Resistors CMF55210K00BHBF-ND
210 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

210 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,2.1Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C0989 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.1Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C0989
Resistor,metal Film,2.1Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C0989
Resistor,Metal Film,2.1MOhms,250WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,2.1MOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55210K00BHBF CMF55210K00BHBF-ND 41C0989
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,2.1Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details