Vishay Intertechnology, Inc. Metal Film Resistors - CMF55210K00BEEB

Description
Metal Film Resistors - Through Hole 210Kohm .1% 25PPM 1/4W
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 210Kohm .1% 25PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55210K00BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55210K00BEEB
Metal Film Resistors - CMF55210K00BEEB
Metal Film Resistors - Through Hole 210Kohm .1% 25PPM 1/4W

Metal Film Resistors - Through Hole 210Kohm .1% 25PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF210KHBTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF210KHBTR-ND
Through Hole Resistors CMF210KHBTR-ND
210 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

210 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF210KHBCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF210KHBCT-ND
Through Hole Resistors CMF210KHBCT-ND
210 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

210 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 210K .1% T-9 Eb E3 Vishay - 68P3990 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 210K .1% T-9 Eb E3 Vishay
68P3990
Cmf-55 210K .1% T-9 Eb E3 Vishay 68P3990
CMF-55 210K .1% T-9 EB e3

CMF-55 210K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55210K00BEEB CMF210KHBTR-ND 68P3990
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 210K .1% T-9 Eb E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 210000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1622824-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.4700 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details