Vishay Intertechnology, Inc. RES 20.5 OHM 1/2W 1% AXIAL CMF5520R500FKRE

Description
RES 20.5ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 20.5ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.5 OHM 1/2W 1% AXIAL - CMF5520R500FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.5 OHM 1/2W 1% AXIAL
CMF5520R500FKRE
RES 20.5 OHM 1/2W 1% AXIAL CMF5520R500FKRE
RES 20.5ohm 1/2W 1% AXIAL

RES 20.5ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5520R500FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5520R500FKRE-ND
Through Hole Resistors CMF5520R500FKRE-ND
20.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 20.5 1% T-1 R36 Vishay - 68P3804 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 20.5 1% T-1 R36 Vishay
68P3804
Cmf-55 20.5 1% T-1 R36 Vishay 68P3804
CMF-55 20.5 1% T-1 R36

CMF-55 20.5 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5520R500FKRE CMF5520R500FKRE-ND 68P3804
Product Name RES 20.5 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 20.5 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20.5 ohms 20.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details