Vishay Intertechnology, Inc. RES 20.5 OHM 1/2W 1% AXIAL CMF5520R500FHR6

Description
RES 20.5ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 20.5ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.5 OHM 1/2W 1% AXIAL - CMF5520R500FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.5 OHM 1/2W 1% AXIAL
CMF5520R500FHR6
RES 20.5 OHM 1/2W 1% AXIAL CMF5520R500FHR6
RES 20.5ohm 1/2W 1% AXIAL

RES 20.5ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5520R500FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5520R500FHR6-ND
Through Hole Resistors CMF5520R500FHR6-ND
20.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5520R500FHR6 CMF5520R500FHR6-ND
Product Name RES 20.5 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20.5 ohms 20.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614971-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13.3 ohms
View Details
2 suppliers