Vishay Intertechnology, Inc. Through Hole Resistors CMF5520R500FHBF

Description
20.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
20.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5520R500FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5520R500FHBF-ND
Through Hole Resistors CMF5520R500FHBF-ND
20.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 20.5 OHM 1/2W 1% AXIAL - CMF5520R500FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.5 OHM 1/2W 1% AXIAL
CMF5520R500FHBF
RES 20.5 OHM 1/2W 1% AXIAL CMF5520R500FHBF
RES 20.5ohm 1/2W 1% AXIAL

RES 20.5ohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,20.5Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 41C0739 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,20.5Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
41C0739
Resistor,metal Film,20.5Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 41C0739
Resistor,Metal Film,20.5Ohms,250WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,20.5Ohms,250WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5520R500FHBF-ND CMF5520R500FHBF 41C0739
Product Name Through Hole Resistors RES 20.5 OHM 1/2W 1% AXIAL Resistor,metal Film,20.5Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 20.5 ohms 20.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details