Vishay Intertechnology, Inc. Metal Film Resistors - CMF5520R500DHR6

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5520R500DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5520R500DHR6
Metal Film Resistors - CMF5520R500DHR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5520R500DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5520R500DHR6-ND
Through Hole Resistors CMF5520R500DHR6-ND
20.5 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20.5 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,20.5Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C0735 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,20.5Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C0735
Resistor,metal Film,20.5Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C0735
Resistor,Metal Film,20.5Ohms,250WV, .5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,20.5Ohms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5520R500DHR6 CMF5520R500DHR6-ND 41C0735
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,20.5Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 20.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690305 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details