Vishay Intertechnology, Inc. RES 20.5 OHM 1/2W 0.5% AXIAL CMF5520R500DEBF

Description
RES 20.5ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 20.5ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.5 OHM 1/2W 0.5% AXIAL - CMF5520R500DEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.5 OHM 1/2W 0.5% AXIAL
CMF5520R500DEBF
RES 20.5 OHM 1/2W 0.5% AXIAL CMF5520R500DEBF
RES 20.5ohm 1/2W 0.5% AXIAL

RES 20.5ohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5520R500DEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5520R500DEBF-ND
Through Hole Resistors CMF5520R500DEBF-ND
20.5 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20.5 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5520R500DEBF CMF5520R500DEBF-ND
Product Name RES 20.5 OHM 1/2W 0.5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20.5 ohms 20.5 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614890-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details