Vishay Intertechnology, Inc. RES 20.5 OHM 1/2W 0.1% AXIAL CMF5520R500BER670

Description
RES 20.5ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 20.5ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.5 OHM 1/2W 0.1% AXIAL - CMF5520R500BER670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.5 OHM 1/2W 0.1% AXIAL
CMF5520R500BER670
RES 20.5 OHM 1/2W 0.1% AXIAL CMF5520R500BER670
RES 20.5ohm 1/2W 0.1% AXIAL

RES 20.5ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5520R500BER670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5520R500BER670-ND
Through Hole Resistors CMF5520R500BER670-ND
20.5 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20.5 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5520R500BER670 CMF5520R500BER670-ND
Product Name RES 20.5 OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20.5 ohms 20.5 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details