Vishay Intertechnology, Inc. RES 20.5 OHM 1/2W 0.1% AXIAL CMF5520R500BEBF

Description
RES 20.5ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 20.5ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.5 OHM 1/2W 0.1% AXIAL - CMF5520R500BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.5 OHM 1/2W 0.1% AXIAL
CMF5520R500BEBF
RES 20.5 OHM 1/2W 0.1% AXIAL CMF5520R500BEBF
RES 20.5ohm 1/2W 0.1% AXIAL

RES 20.5ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5520R500BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5520R500BEBF-ND
Through Hole Resistors CMF5520R500BEBF-ND
20.5 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20.5 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5520R500BEBF CMF5520R500BEBF-ND
Product Name RES 20.5 OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20.5 ohms 20.5 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details