Vishay Intertechnology, Inc. RES 20.3 OHM 1/2W 0.5% AXIAL CMF5520R300DHBF

Description
RES 20.3ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 20.3ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.3 OHM 1/2W 0.5% AXIAL - CMF5520R300DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.3 OHM 1/2W 0.5% AXIAL
CMF5520R300DHBF
RES 20.3 OHM 1/2W 0.5% AXIAL CMF5520R300DHBF
RES 20.3ohm 1/2W 0.5% AXIAL

RES 20.3ohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5520R300DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5520R300DHBF-ND
Through Hole Resistors CMF5520R300DHBF-ND
20.3 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20.3 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5520R300DHBF CMF5520R300DHBF-ND
Product Name RES 20.3 OHM 1/2W 0.5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20.3 ohms 20.3 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469497 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details