Vishay Intertechnology, Inc. RES 20 OHM 1/2W 1% AXIAL CMF5520R000FKEA39

Description
RES 20ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 20ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20 OHM 1/2W 1% AXIAL - CMF5520R000FKEA39 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 1/2W 1% AXIAL
CMF5520R000FKEA39
RES 20 OHM 1/2W 1% AXIAL CMF5520R000FKEA39
RES 20ohm 1/2W 1% AXIAL

RES 20ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5520R000FKEA39-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5520R000FKEA39-ND
Through Hole Resistors CMF5520R000FKEA39-ND
20 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-39 20 1% T-1 Ea E3 Vishay - 68P3782 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-39 20 1% T-1 Ea E3 Vishay
68P3782
Cmf-55-39 20 1% T-1 Ea E3 Vishay 68P3782
CMF-55-39 20 1% T-1 EA e3

CMF-55-39 20 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5520R000FKEA39 CMF5520R000FKEA39-ND 68P3782
Product Name RES 20 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-39 20 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20 ohms 20 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details