Vishay Intertechnology, Inc. RES 20 OHM 1/2W 1% AXIAL CMF5520R000FKBF

Description
RES 20ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 20ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20 OHM 1/2W 1% AXIAL - CMF5520R000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 1/2W 1% AXIAL
CMF5520R000FKBF
RES 20 OHM 1/2W 1% AXIAL CMF5520R000FKBF
RES 20ohm 1/2W 1% AXIAL

RES 20ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5520R000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5520R000FKBF-ND
Through Hole Resistors CMF5520R000FKBF-ND
20 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,20Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C0717 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,20Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C0717
Resistor,metal Film,20Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C0717
Resistor,Metal Film,20Ohms,250WV,1+ /-% Tol,-100,100ppm-TC

Resistor,Metal Film,20Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5520R000FKBF CMF5520R000FKBF-ND 41C0717
Product Name RES 20 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,20Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20 ohms 20 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4990 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details