Vishay Intertechnology, Inc. RES 20 OHM 1/2W 1% AXIAL CMF5520R000FHR6

Description
RES 20ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 20ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20 OHM 1/2W 1% AXIAL - CMF5520R000FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 1/2W 1% AXIAL
CMF5520R000FHR6
RES 20 OHM 1/2W 1% AXIAL CMF5520R000FHR6
RES 20ohm 1/2W 1% AXIAL

RES 20ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5520R000FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5520R000FHR6-ND
Through Hole Resistors CMF5520R000FHR6-ND
20 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,20Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay - 41C0709 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,20Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay
41C0709
Resistor,metal Film,20Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay 41C0709
Resistor,Metal Film,20Ohms,250WV,1+ /-% Tol,-50,50ppm-TC RoHS Compliant: No

Resistor,Metal Film,20Ohms,250WV,1+/-% Tol,-50,50ppm-TC RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5520R000FHR6 CMF5520R000FHR6-ND 41C0709
Product Name RES 20 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,20Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20 ohms 20 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details