Vishay Precision Group RES 20.0 OHM 1/2W 1% AXIAL CMF5520R000FHEK

Description
RES 20.0ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 20.0ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.0 OHM 1/2W 1% AXIAL - CMF5520R000FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.0 OHM 1/2W 1% AXIAL
CMF5520R000FHEK
RES 20.0 OHM 1/2W 1% AXIAL CMF5520R000FHEK
RES 20.0ohm 1/2W 1% AXIAL

RES 20.0ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - 541-CMF5520R000FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF5520R000FHEK-ND
Through Hole Resistors 541-CMF5520R000FHEK-ND
20 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through-Hole 0.5W Resistor - 53-CMF5520R000FHEK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.5W Resistor
53-CMF5520R000FHEK
Through-Hole 0.5W Resistor 53-CMF5520R000FHEK
Metal Film Resistor 20R 1% 0.5W Through Hole Axial Product overview: CMF5520R000FHEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5520R000FHEK can be used for catalog matching and distributor lookup.

Metal Film Resistor 20R 1% 0.5W Through Hole Axial Product overview: CMF5520R000FHEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5520R000FHEK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cmf-55 20 1% T-2 Ek E3 Vishay - 68P3780 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 20 1% T-2 Ek E3 Vishay
68P3780
Cmf-55 20 1% T-2 Ek E3 Vishay 68P3780
CMF-55 20 1% T-2 EK e3

CMF-55 20 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF5520R000FHEK 541-CMF5520R000FHEK-ND 53-CMF5520R000FHEK 68P3780
Product Name RES 20.0 OHM 1/2W 1% AXIAL Through Hole Resistors Through-Hole 0.5W Resistor Cmf-55 20 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20 ohms 20 ohms 20 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6190 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1468330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C303J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details