Vishay Precision Group Through Hole Resistors CMF5520R000FHEB

Description
20 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
20 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CMF5520R000FHEBCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF5520R000FHEBCT-ND
Through Hole Resistors 541-CMF5520R000FHEBCT-ND
20 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-CMF5520R000FHEBTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF5520R000FHEBTR-ND
Through Hole Resistors 541-CMF5520R000FHEBTR-ND
20 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 20.0 OHM 1/2W 1% AXIAL - CMF5520R000FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.0 OHM 1/2W 1% AXIAL
CMF5520R000FHEB
RES 20.0 OHM 1/2W 1% AXIAL CMF5520R000FHEB
RES 20.0ohm 1/2W 1% AXIAL

RES 20.0ohm 1/2W 1% AXIAL

Supplier's Site
Metal Film Resistor, 20 Ohm, 500 Mw, 1%; Resistance Vishay - 68P3778 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 20 Ohm, 500 Mw, 1%; Resistance Vishay
68P3778
Metal Film Resistor, 20 Ohm, 500 Mw, 1%; Resistance Vishay 68P3778
METAL FILM RESISTOR, 20 OHM, 500 MW, 1%; Resistance:20ohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 20 OHM, 500 MW, 1%; Resistance:20ohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor, Metal Film, 20 Ohm, 500 Mw, 1%, Full Reel; Resistance Vishay - 83R8132 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 20 Ohm, 500 Mw, 1%, Full Reel; Resistance Vishay
83R8132
Resistor, Metal Film, 20 Ohm, 500 Mw, 1%, Full Reel; Resistance Vishay 83R8132
RESISTOR, METAL FILM, 20 OHM, 500 MW, 1%, FULL REEL; Resistance:20ohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal FilmRoHS Compliant: Yes

RESISTOR, METAL FILM, 20 OHM, 500 MW, 1%, FULL REEL; Resistance:20ohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal FilmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CMF5520R000FHEBCT-ND CMF5520R000FHEB 68P3778 83R8132
Product Name Through Hole Resistors RES 20.0 OHM 1/2W 1% AXIAL Metal Film Resistor, 20 Ohm, 500 Mw, 1%; Resistance Vishay Resistor, Metal Film, 20 Ohm, 500 Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded Axial Leaded
Resistance Range 20 ohms 20 ohms 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614591-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4300 ohms
View Details
2 suppliers
Through Hole Resistors - 1469491 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details