Vishay Intertechnology, Inc. RES 20 OHM 1/2W 1% AXIAL CMF5520R000FHEA70

Description
RES 20ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 20ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20 OHM 1/2W 1% AXIAL - CMF5520R000FHEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 1/2W 1% AXIAL
CMF5520R000FHEA70
RES 20 OHM 1/2W 1% AXIAL CMF5520R000FHEA70
RES 20ohm 1/2W 1% AXIAL

RES 20ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5520R000FHEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5520R000FHEA70-ND
Through Hole Resistors CMF5520R000FHEA70-ND
20 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 20 1% T-2 Ea E3 Vishay - 68P3777 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 20 1% T-2 Ea E3 Vishay
68P3777
Cmf-55-70 20 1% T-2 Ea E3 Vishay 68P3777
CMF-55-70 20 1% T-2 EA e3

CMF-55-70 20 1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5520R000FHEA70 CMF5520R000FHEA70-ND 68P3777
Product Name RES 20 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 20 1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20 ohms 20 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1722224 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details