Vishay Intertechnology, Inc. RES 20 OHM 1/2W .25% AXIAL CMF5520R000CERE

Description
RES 20ohm 1/2W .25% AXIAL
Request a Quote Datasheet
Description
RES 20ohm 1/2W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20 OHM 1/2W .25% AXIAL - CMF5520R000CERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 1/2W .25% AXIAL
CMF5520R000CERE
RES 20 OHM 1/2W .25% AXIAL CMF5520R000CERE
RES 20ohm 1/2W .25% AXIAL

RES 20ohm 1/2W .25% AXIAL

Supplier's Site
Through Hole Resistors - CMF5520R000CERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5520R000CERE-ND
Through Hole Resistors CMF5520R000CERE-ND
20 Ohms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20 Ohms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5520R000CERE CMF5520R000CERE-ND
Product Name RES 20 OHM 1/2W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20 ohms 20 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details