Vishay Intertechnology, Inc. Through Hole Resistors CMF5520R000CEEA

Description
20 Ohms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
20 Ohms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5520R000CEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5520R000CEEA-ND
Through Hole Resistors CMF5520R000CEEA-ND
20 Ohms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20 Ohms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 20 OHM 1/2W .25% AXIAL - CMF5520R000CEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 1/2W .25% AXIAL
CMF5520R000CEEA
RES 20 OHM 1/2W .25% AXIAL CMF5520R000CEEA
RES 20ohm 1/2W .25% AXIAL

RES 20ohm 1/2W .25% AXIAL

Supplier's Site
Cmf-55 20 .25% T-9 Ea E3 Vishay - 68P3772 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 20 .25% T-9 Ea E3 Vishay
68P3772
Cmf-55 20 .25% T-9 Ea E3 Vishay 68P3772
CMF-55 20 .25% T-9 EA e3

CMF-55 20 .25% T-9 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5520R000CEEA-ND CMF5520R000CEEA 68P3772
Product Name Through Hole Resistors RES 20 OHM 1/2W .25% AXIAL Cmf-55 20 .25% T-9 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1249312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers