Vishay Precision Group Vishay/DaleMetal Film Resistors - CMF5520R000BER8

Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote
Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF5520R000BER8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF5520R000BER8
Vishay/DaleMetal Film Resistors - CMF5520R000BER8
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Cmf55, 20 Ohm, +/0.1 Percent, 25 Ppm Vishay - 41C0694 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 20 Ohm, +/0.1 Percent, 25 Ppm Vishay
41C0694
Cmf55, 20 Ohm, +/0.1 Percent, 25 Ppm Vishay 41C0694
CMF55, 20 Ohm, +/- 0.1 Percent, 25 ppm

CMF55, 20 Ohm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF5520R000BER8 41C0694
Product Name Vishay/DaleMetal Film Resistors - Cmf55, 20 Ohm, +/0.1 Percent, 25 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1468281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details