Vishay Intertechnology, Inc. RES 20 OHM 1/2W 0.1% AXIAL CMF5520R000BER6

Description
RES 20ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 20ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20 OHM 1/2W 0.1% AXIAL - CMF5520R000BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 1/2W 0.1% AXIAL
CMF5520R000BER6
RES 20 OHM 1/2W 0.1% AXIAL CMF5520R000BER6
RES 20ohm 1/2W 0.1% AXIAL

RES 20ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5520R000BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5520R000BER6-ND
Through Hole Resistors CMF5520R000BER6-ND
20 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,20Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C0692 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,20Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C0692
Resistor,metal Film,20Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C0692
Resistor,Metal Film,20Ohms,250WV,.1 +/-% Tol,-25,25ppm-TC

Resistor,Metal Film,20Ohms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5520R000BER6 CMF5520R000BER6-ND 41C0692
Product Name RES 20 OHM 1/2W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,20Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20 ohms 20 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1622826-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details