Vishay Intertechnology, Inc. RES 20 OHM 1/2W 0.1% AXIAL CMF5520R000BEEB

Description
RES 20ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 20ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20 OHM 1/2W 0.1% AXIAL - CMF5520R000BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 1/2W 0.1% AXIAL
CMF5520R000BEEB
RES 20 OHM 1/2W 0.1% AXIAL CMF5520R000BEEB
RES 20ohm 1/2W 0.1% AXIAL

RES 20ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5520R000BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5520R000BEEB-ND
Through Hole Resistors CMF5520R000BEEB-ND
20 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 20 .1% T-9 Eb E3 Vishay - 68P3766 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 20 .1% T-9 Eb E3 Vishay
68P3766
Cmf-55 20 .1% T-9 Eb E3 Vishay 68P3766
CMF-55 20 .1% T-9 EB e3

CMF-55 20 .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5520R000BEEB CMF5520R000BEEB-ND 68P3766
Product Name RES 20 OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 20 .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20 ohms 20 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614354-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51.1 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details