Vishay Intertechnology, Inc. Through Hole Resistors CMF5520M500FKR6

Description
20.5 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
20.5 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5520M500FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5520M500FKR6-ND
Through Hole Resistors CMF5520M500FKR6-ND
20.5 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20.5 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 20.5M OHM 1/2W 1% AXIAL - CMF5520M500FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.5M OHM 1/2W 1% AXIAL
CMF5520M500FKR6
RES 20.5M OHM 1/2W 1% AXIAL CMF5520M500FKR6
RES 20.5Mohm 1/2W 1% AXIAL

RES 20.5Mohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,20.5Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C0688 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,20.5Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C0688
Resistor,metal Film,20.5Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C0688
Resistor,Metal Film,20.5MOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,20.5MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5520M500FKR6-ND CMF5520M500FKR6 41C0688
Product Name Through Hole Resistors RES 20.5M OHM 1/2W 1% AXIAL Resistor,metal Film,20.5Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details