Vishay Intertechnology, Inc. Through Hole Resistors CMF5520M000JNEK

Description
20 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
20 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5520M000JNEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5520M000JNEK-ND
Through Hole Resistors CMF5520M000JNEK-ND
20 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5520M000JNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5520M000JNEK
Metal Film Resistors - CMF5520M000JNEK
Metal Film Resistors - Through Hole CMF-55 20M 5% T-00 EK e3

Metal Film Resistors - Through Hole CMF-55 20M 5% T-00 EK e3

Supplier's Site
Cmf-55 20M 5% T-00 Ek E3 Vishay - 68P3759 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 20M 5% T-00 Ek E3 Vishay
68P3759
Cmf-55 20M 5% T-00 Ek E3 Vishay 68P3759
CMF-55 20M 5% T-00 EK e3

CMF-55 20M 5% T-00 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5520M000JNEK-ND CMF5520M000JNEK 68P3759
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 20M 5% T-00 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.65 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R332JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details