Vishay Intertechnology, Inc. Through Hole Resistors CMF5520M000JNEA

Description
20 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
20 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5520M000JNEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5520M000JNEA-ND
Through Hole Resistors CMF5520M000JNEA-ND
20 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5520M000JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5520M000JNEA
Metal Film Resistors - CMF5520M000JNEA
Metal Film Resistors - Through Hole CMF-55 20M 5% T-00 EA e3

Metal Film Resistors - Through Hole CMF-55 20M 5% T-00 EA e3

Supplier's Site
Cmf-55 20M 5% T-00 Ea E3 Vishay - 68P3758 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 20M 5% T-00 Ea E3 Vishay
68P3758
Cmf-55 20M 5% T-00 Ea E3 Vishay 68P3758
CMF-55 20M 5% T-00 EA e3

CMF-55 20M 5% T-00 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5520M000JNEA-ND CMF5520M000JNEA 68P3758
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 20M 5% T-00 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details