Vishay Intertechnology, Inc. Through Hole Resistors CMF5520M000GNRE

Description
20 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
20 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5520M000GNRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5520M000GNRE-ND
Through Hole Resistors CMF5520M000GNRE-ND
20 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 20M OHM 1/2W 2% AXIAL - CMF5520M000GNRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20M OHM 1/2W 2% AXIAL
CMF5520M000GNRE
RES 20M OHM 1/2W 2% AXIAL CMF5520M000GNRE
RES 20Mohm 1/2W 2% AXIAL

RES 20Mohm 1/2W 2% AXIAL

Supplier's Site
Cmf-55 20M 2% T-00 R36 Vishay - 68P3753 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 20M 2% T-00 R36 Vishay
68P3753
Cmf-55 20M 2% T-00 R36 Vishay 68P3753
CMF-55 20M 2% T-00 R36

CMF-55 20M 2% T-00 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5520M000GNRE-ND CMF5520M000GNRE 68P3753
Product Name Through Hole Resistors RES 20M OHM 1/2W 2% AXIAL Cmf-55 20M 2% T-00 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R2R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details