Vishay Intertechnology, Inc. Through Hole Resistors CMF5520M000GNR6

Description
20 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
20 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5520M000GNR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5520M000GNR6-ND
Through Hole Resistors CMF5520M000GNR6-ND
20 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5520M000GNR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5520M000GNR6
Metal Film Resistors - CMF5520M000GNR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,20Mohms,250Wv,2+/-% Tol,-200,200Ppm-Tc Vishay - 41C0687 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,20Mohms,250Wv,2+/-% Tol,-200,200Ppm-Tc Vishay
41C0687
Resistor,metal Film,20Mohms,250Wv,2+/-% Tol,-200,200Ppm-Tc Vishay 41C0687
Resistor,Metal Film,20MOhms,250WV,2 +/-% Tol,-200,200ppm-TC

Resistor,Metal Film,20MOhms,250WV,2+/-% Tol,-200,200ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5520M000GNR6-ND CMF5520M000GNR6 41C0687
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,20Mohms,250Wv,2+/-% Tol,-200,200Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details