Vishay Intertechnology, Inc. RES 20M OHM 1/2W 2% AXIAL CMF5520M000GKR6

Description
RES 20Mohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 20Mohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20M OHM 1/2W 2% AXIAL - CMF5520M000GKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20M OHM 1/2W 2% AXIAL
CMF5520M000GKR6
RES 20M OHM 1/2W 2% AXIAL CMF5520M000GKR6
RES 20Mohm 1/2W 2% AXIAL

RES 20Mohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF5520M000GKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5520M000GKR6-ND
Through Hole Resistors CMF5520M000GKR6-ND
20 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,20Mohms,250Wv,2+/-% Tol,-100,100Ppm-Tc Vishay - 41C0684 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,20Mohms,250Wv,2+/-% Tol,-100,100Ppm-Tc Vishay
41C0684
Resistor,metal Film,20Mohms,250Wv,2+/-% Tol,-100,100Ppm-Tc Vishay 41C0684
Resistor,Metal Film,20MOhms,250WV,2 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,20MOhms,250WV,2+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5520M000GKR6 CMF5520M000GKR6-ND 41C0684
Product Name RES 20M OHM 1/2W 2% AXIAL Through Hole Resistors Resistor,metal Film,20Mohms,250Wv,2+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.00E7 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details