Vishay Precision Group Cmf-55 20M 1% T-1 Re7 Vishay CMF5520M000FKR7

Description
CMF-55 20M 1% T-1 RE7
Description
CMF-55 20M 1% T-1 RE7

Suppliers

Company
Product
Description
Supplier Links
Cmf-55 20M 1% T-1 Re7 Vishay - 68P3741 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 20M 1% T-1 Re7 Vishay
68P3741
Cmf-55 20M 1% T-1 Re7 Vishay 68P3741
CMF-55 20M 1% T-1 RE7

CMF-55 20M 1% T-1 RE7

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68P3741
Product Name Cmf-55 20M 1% T-1 Re7 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details