Vishay Intertechnology, Inc. RES 20M OHM 1/2W 1% AXIAL CMF5520M000FKR6

Description
RES 20Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 20Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20M OHM 1/2W 1% AXIAL - CMF5520M000FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20M OHM 1/2W 1% AXIAL
CMF5520M000FKR6
RES 20M OHM 1/2W 1% AXIAL CMF5520M000FKR6
RES 20Mohm 1/2W 1% AXIAL

RES 20Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - 541-CMF5520M000FKR6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF5520M000FKR6TR-ND
Through Hole Resistors 541-CMF5520M000FKR6TR-ND
20 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,20Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C0681 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,20Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C0681
Resistor,metal Film,20Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C0681
Resistor,Metal Film,20MOhms,250WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,20MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5520M000FKR6 541-CMF5520M000FKR6TR-ND 41C0681
Product Name RES 20M OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,20Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.00E7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers
Through Hole Resistors - 1260435 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers