Vishay Intertechnology, Inc. RES 20M OHM 1/2W 1% AXIAL CMF5520M000FKEB

Description
RES 20Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 20Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20M OHM 1/2W 1% AXIAL - CMF5520M000FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20M OHM 1/2W 1% AXIAL
CMF5520M000FKEB
RES 20M OHM 1/2W 1% AXIAL CMF5520M000FKEB
RES 20Mohm 1/2W 1% AXIAL

RES 20Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5520M000FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5520M000FKEB-ND
Through Hole Resistors CMF5520M000FKEB-ND
20 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 20M 1% T-1 Eb E3 Vishay - 68P3738 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 20M 1% T-1 Eb E3 Vishay
68P3738
Cmf-55 20M 1% T-1 Eb E3 Vishay 68P3738
CMF-55 20M 1% T-1 EB e3

CMF-55 20M 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5520M000FKEB CMF5520M000FKEB-ND 68P3738
Product Name RES 20M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 20M 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.00E7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622960-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4750 ohms
View Details
2 suppliers
Through Hole Resistors - 1580287 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 4756375 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers