Vishay Intertechnology, Inc. Through Hole Resistors CMF5520K800BER6

Description
20.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
20.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5520K800BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5520K800BER6-ND
Through Hole Resistors CMF5520K800BER6-ND
20.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 20.8K OHM 1/2W 0.1% AXIAL - CMF5520K800BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.8K OHM 1/2W 0.1% AXIAL
CMF5520K800BER6
RES 20.8K OHM 1/2W 0.1% AXIAL CMF5520K800BER6
RES 20.8Kohm 1/2W 0.1% AXIAL

RES 20.8Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 20.8K .1% T-9 Re6 Vishay - 68P3736 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 20.8K .1% T-9 Re6 Vishay
68P3736
Cmf-55 20.8K .1% T-9 Re6 Vishay 68P3736
CMF-55 20.8K .1% T-9 RE6

CMF-55 20.8K .1% T-9 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5520K800BER6-ND CMF5520K800BER6 68P3736
Product Name Through Hole Resistors RES 20.8K OHM 1/2W 0.1% AXIAL Cmf-55 20.8K .1% T-9 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.05E6 ohms
View Details
2 suppliers
Through Hole Resistors - 1249284 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C300J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details