Vishay Intertechnology, Inc. RES 20.8K OHM 1/2W 0.1% AXIAL CMF5520K800BEEK70

Description
RES 20.8Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 20.8Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.8K OHM 1/2W 0.1% AXIAL - CMF5520K800BEEK70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.8K OHM 1/2W 0.1% AXIAL
CMF5520K800BEEK70
RES 20.8K OHM 1/2W 0.1% AXIAL CMF5520K800BEEK70
RES 20.8Kohm 1/2W 0.1% AXIAL

RES 20.8Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5520K800BEEK70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5520K800BEEK70-ND
Through Hole Resistors CMF5520K800BEEK70-ND
20.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5520K800BEEK70 CMF5520K800BEEK70-ND
Product Name RES 20.8K OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers