Vishay Intertechnology, Inc. Metal Film Resistors - CMF5520K800BEBF70

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5520K800BEBF70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5520K800BEBF70
Metal Film Resistors - CMF5520K800BEBF70
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5520K800BEBF70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5520K800BEBF70-ND
Through Hole Resistors CMF5520K800BEBF70-ND
20.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 20.8K .1% T-9 B14 Vishay - 68P3734 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 20.8K .1% T-9 B14 Vishay
68P3734
Cmf-55-70 20.8K .1% T-9 B14 Vishay 68P3734
CMF-55-70 20.8K .1% T-9 B14

CMF-55-70 20.8K .1% T-9 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5520K800BEBF70 CMF5520K800BEBF70-ND 68P3734
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55-70 20.8K .1% T-9 B14 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4C683J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details