Vishay Intertechnology, Inc. RES 20.5K OHM 1/2W 1% AXIAL CMF5520K500FKR670

Description
RES 20.5Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 20.5Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.5K OHM 1/2W 1% AXIAL - CMF5520K500FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.5K OHM 1/2W 1% AXIAL
CMF5520K500FKR670
RES 20.5K OHM 1/2W 1% AXIAL CMF5520K500FKR670
RES 20.5Kohm 1/2W 1% AXIAL

RES 20.5Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5520K500FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5520K500FKR670-ND
Through Hole Resistors CMF5520K500FKR670-ND
20.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 20.5K 1% T-1 Re6 Vishay - 68P3727 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 20.5K 1% T-1 Re6 Vishay
68P3727
Cmf-55-70 20.5K 1% T-1 Re6 Vishay 68P3727
CMF-55-70 20.5K 1% T-1 RE6

CMF-55-70 20.5K 1% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5520K500FKR670 CMF5520K500FKR670-ND 68P3727
Product Name RES 20.5K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 20.5K 1% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722173 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details