Vishay Intertechnology, Inc. Through Hole Resistors CMF5520K500FKEA

Description
20.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
20.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CMF5520K500FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF5520K500FKEATR-ND
Through Hole Resistors 541-CMF5520K500FKEATR-ND
20.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-CMF5520K500FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF5520K500FKEACT-ND
Through Hole Resistors 541-CMF5520K500FKEACT-ND
20.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 20.5K OHM 1/2W 1% AXIAL - CMF5520K500FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.5K OHM 1/2W 1% AXIAL
CMF5520K500FKEA
RES 20.5K OHM 1/2W 1% AXIAL CMF5520K500FKEA
RES 20.5Kohm 1/2W 1% AXIAL

RES 20.5Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 20.5K 1% T-1 Ea E3 Vishay - 48P6272 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 20.5K 1% T-1 Ea E3 Vishay
48P6272
Cmf-55 20.5K 1% T-1 Ea E3 Vishay 48P6272
CMF-55 20.5K 1% T-1 EA e3

CMF-55 20.5K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CMF5520K500FKEATR-ND CMF5520K500FKEA 48P6272
Product Name Through Hole Resistors RES 20.5K OHM 1/2W 1% AXIAL Cmf-55 20.5K 1% T-1 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R160JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details