Vishay Intertechnology, Inc. RES 20.5K OHM 1/2W 0.5% AXIAL CMF5520K500DHBF

Description
RES 20.5Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 20.5Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.5K OHM 1/2W 0.5% AXIAL - CMF5520K500DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.5K OHM 1/2W 0.5% AXIAL
CMF5520K500DHBF
RES 20.5K OHM 1/2W 0.5% AXIAL CMF5520K500DHBF
RES 20.5Kohm 1/2W 0.5% AXIAL

RES 20.5Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5520K500DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5520K500DHBF-ND
Through Hole Resistors CMF5520K500DHBF-ND
20.5 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20.5 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5520K500DHBF CMF5520K500DHBF-ND
Product Name RES 20.5K OHM 1/2W 0.5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20500 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details