Vishay Intertechnology, Inc. RES 20.5K OHM 1/2W 0.1% AXIAL CMF5520K500BHEK

Description
RES 20.5Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 20.5Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.5K OHM 1/2W 0.1% AXIAL - CMF5520K500BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.5K OHM 1/2W 0.1% AXIAL
CMF5520K500BHEK
RES 20.5K OHM 1/2W 0.1% AXIAL CMF5520K500BHEK
RES 20.5Kohm 1/2W 0.1% AXIAL

RES 20.5Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5520K500BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5520K500BHEK-ND
Through Hole Resistors CMF5520K500BHEK-ND
20.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 20.5K .1% T-2 Ek E3 Vishay - 68P3718 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 20.5K .1% T-2 Ek E3 Vishay
68P3718
Cmf-55 20.5K .1% T-2 Ek E3 Vishay 68P3718
CMF-55 20.5K .1% T-2 EK e3

CMF-55 20.5K .1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5520K500BHEK CMF5520K500BHEK-ND 68P3718
Product Name RES 20.5K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 20.5K .1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.30E6 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1445511 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52A1R0JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers