Vishay Intertechnology, Inc. RES 20.5K OHM 1/2W 0.1% AXIAL CMF5520K500BERE

Description
RES 20.5Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 20.5Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.5K OHM 1/2W 0.1% AXIAL - CMF5520K500BERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.5K OHM 1/2W 0.1% AXIAL
CMF5520K500BERE
RES 20.5K OHM 1/2W 0.1% AXIAL CMF5520K500BERE
RES 20.5Kohm 1/2W 0.1% AXIAL

RES 20.5Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5520K500BERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5520K500BERE-ND
Through Hole Resistors CMF5520K500BERE-ND
20.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,20.5Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C0660 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,20.5Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C0660
Resistor,metal Film,20.5Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C0660
Resistor,Metal Film,20.5KOhms,250WV ,.1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,20.5KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5520K500BERE CMF5520K500BERE-ND 41C0660
Product Name RES 20.5K OHM 1/2W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,20.5Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details