Vishay Intertechnology, Inc. Through Hole Resistors CMF5520K500BEEB70

Description
20.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
20.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5520K500BEEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5520K500BEEB70-ND
Through Hole Resistors CMF5520K500BEEB70-ND
20.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5520K500BEEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5520K500BEEB70
Metal Film Resistors - CMF5520K500BEEB70
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-55-70 20.5K .1% T-9 Eb E3 Vishay - 68P3715 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 20.5K .1% T-9 Eb E3 Vishay
68P3715
Cmf-55-70 20.5K .1% T-9 Eb E3 Vishay 68P3715
CMF-55-70 20.5K .1% T-9 EB e3

CMF-55-70 20.5K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5520K500BEEB70-ND CMF5520K500BEEB70 68P3715
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55-70 20.5K .1% T-9 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details