Vishay Intertechnology, Inc. Through Hole Resistors CMF5520K500BEEA70

Description
20.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
20.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5520K500BEEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5520K500BEEA70-ND
Through Hole Resistors CMF5520K500BEEA70-ND
20.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 20.5K OHM 1/2W 0.1% AXIAL - CMF5520K500BEEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.5K OHM 1/2W 0.1% AXIAL
CMF5520K500BEEA70
RES 20.5K OHM 1/2W 0.1% AXIAL CMF5520K500BEEA70
RES 20.5Kohm 1/2W 0.1% AXIAL

RES 20.5Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55-70 20.5K .1% T-9 Ea E3 Vishay - 68P3713 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 20.5K .1% T-9 Ea E3 Vishay
68P3713
Cmf-55-70 20.5K .1% T-9 Ea E3 Vishay 68P3713
CMF-55-70 20.5K .1% T-9 EA e3

CMF-55-70 20.5K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5520K500BEEA70-ND CMF5520K500BEEA70 68P3713
Product Name Through Hole Resistors RES 20.5K OHM 1/2W 0.1% AXIAL Cmf-55-70 20.5K .1% T-9 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R220JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers