Vishay Intertechnology, Inc. RES 20.08K OHM 1/2W 0.1% AXIAL CMF5520K080BHRE

Description
RES 20.08Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 20.08Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.08K OHM 1/2W 0.1% AXIAL - CMF5520K080BHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.08K OHM 1/2W 0.1% AXIAL
CMF5520K080BHRE
RES 20.08K OHM 1/2W 0.1% AXIAL CMF5520K080BHRE
RES 20.08Kohm 1/2W 0.1% AXIAL

RES 20.08Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5520K080BHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5520K080BHRE-ND
Through Hole Resistors CMF5520K080BHRE-ND
20.08 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20.08 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 20.08 Kohm, +/0.1 Percent, 50 Ppm Vishay - 41C0647 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 20.08 Kohm, +/0.1 Percent, 50 Ppm Vishay
41C0647
Cmf55, 20.08 Kohm, +/0.1 Percent, 50 Ppm Vishay 41C0647
CMF55, 20.08 kOhm, +/- 0.1 Percent, 50 ppm

CMF55, 20.08 kOhm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5520K080BHRE CMF5520K080BHRE-ND 41C0647
Product Name RES 20.08K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf55, 20.08 Kohm, +/0.1 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20080 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R475JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - 1-1614901-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details