Vishay Intertechnology, Inc. Through Hole Resistors CMF5520K080BHR6

Description
20.08 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
20.08 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5520K080BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5520K080BHR6-ND
Through Hole Resistors CMF5520K080BHR6-ND
20.08 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20.08 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5520K080BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5520K080BHR6
Metal Film Resistors - CMF5520K080BHR6
Metal Film Resistors - Through Hole 1/4watt 20.08Kohms 0.1%

Metal Film Resistors - Through Hole 1/4watt 20.08Kohms 0.1%

Supplier's Site
Cmf-55 20.08K .1% T-2 Re6 Vishay - 68P3704 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 20.08K .1% T-2 Re6 Vishay
68P3704
Cmf-55 20.08K .1% T-2 Re6 Vishay 68P3704
CMF-55 20.08K .1% T-2 RE6

CMF-55 20.08K .1% T-2 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5520K080BHR6-ND CMF5520K080BHR6 68P3704
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 20.08K .1% T-2 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364773 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details