Vishay Intertechnology, Inc. RES 20.08K OHM 1/2W 0.1% AXIAL CMF5520K080BHEA

Description
RES 20.08Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 20.08Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.08K OHM 1/2W 0.1% AXIAL - CMF5520K080BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.08K OHM 1/2W 0.1% AXIAL
CMF5520K080BHEA
RES 20.08K OHM 1/2W 0.1% AXIAL CMF5520K080BHEA
RES 20.08Kohm 1/2W 0.1% AXIAL

RES 20.08Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5520K080BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5520K080BHEA-ND
Through Hole Resistors CMF5520K080BHEA-ND
20.08 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20.08 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5520K080BHEA CMF5520K080BHEA-ND
Product Name RES 20.08K OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20080 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445518 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R6R8JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details