Vishay Intertechnology, Inc. Through Hole Resistors CMF5520K000FKEA

Description
RES 20.0K OHM 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 20.0K OHM 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CMF5520K000FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF5520K000FKEACT-ND
Through Hole Resistors 541-CMF5520K000FKEACT-ND
RES 20.0K OHM 1/2W 1% AXIAL

RES 20.0K OHM 1/2W 1% AXIAL

Buy Now Datasheet
Through Hole Resistors - 541-CMF5520K000FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF5520K000FKEATR-ND
Through Hole Resistors 541-CMF5520K000FKEATR-ND
20 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - CMF5520K000FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF5520K000FKEA
Vishay/DaleMetal Film Resistors - CMF5520K000FKEA
Vishay/DaleMetal Film Resistors - Through Hole 20Kohm 1% 100PPM 1/4W

Vishay/DaleMetal Film Resistors - Through Hole 20Kohm 1% 100PPM 1/4W

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-CMF5520K000FKEACT-ND CMF5520K000FKEA
Product Name Through Hole Resistors Vishay/DaleMetal Film Resistors -
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580269 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details