Vishay Intertechnology, Inc. RES 20K OHM 1/2W 1% AXIAL CMF5520K000FHRE

Description
RES 20Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 20Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20K OHM 1/2W 1% AXIAL - CMF5520K000FHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20K OHM 1/2W 1% AXIAL
CMF5520K000FHRE
RES 20K OHM 1/2W 1% AXIAL CMF5520K000FHRE
RES 20Kohm 1/2W 1% AXIAL

RES 20Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5520K000FHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5520K000FHRE-ND
Through Hole Resistors CMF5520K000FHRE-ND
20 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,20Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 41C0633 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,20Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
41C0633
Resistor,metal Film,20Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 41C0633
Resistor,Metal Film,20KOhms,250WV,1 +/-% Tol,-50,50ppm-TC

Resistor,Metal Film,20KOhms,250WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5520K000FHRE CMF5520K000FHRE-ND 41C0633
Product Name RES 20K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,20Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622824-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Through Hole Resistors - 1580264 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C302J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details