Vishay Precision Group RES 20.0K OHM 1/2W 1% AXIAL CMF5520K000FHEB

Description
RES 20.0Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 20.0Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.0K OHM 1/2W 1% AXIAL - CMF5520K000FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.0K OHM 1/2W 1% AXIAL
CMF5520K000FHEB
RES 20.0K OHM 1/2W 1% AXIAL CMF5520K000FHEB
RES 20.0Kohm 1/2W 1% AXIAL

RES 20.0Kohm 1/2W 1% AXIAL

Supplier's Site
0.5W 250V Resistor - 53-CMF5520K000FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W 250V Resistor
53-CMF5520K000FHEB
0.5W 250V Resistor 53-CMF5520K000FHEB
20kR 1% Metal Film Resistor, 0.5W, 250V, Axial Product overview: CMF5520K000FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5520K000FHEB can be used for catalog matching and distributor lookup.

20kR 1% Metal Film Resistor, 0.5W, 250V, Axial Product overview: CMF5520K000FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5520K000FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - CMF20.0KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF20.0KHFCT-ND
Through Hole Resistors CMF20.0KHFCT-ND
20 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF20.0KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF20.0KHFTR-ND
Through Hole Resistors CMF20.0KHFTR-ND
20 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 20 Kohm, 500 Mw, 1%; Resistance Vishay - 68P3684 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 20 Kohm, 500 Mw, 1%; Resistance Vishay
68P3684
Metal Film Resistor, 20 Kohm, 500 Mw, 1%; Resistance Vishay 68P3684
METAL FILM RESISTOR, 20 KOHM, 500 MW, 1%; Resistance:20kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 20 KOHM, 500 MW, 1%; Resistance:20kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor, Metal Film, 20 Kohm, 500 Mw, 1%, Full Reel; Resistance Vishay - 83R8131 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 20 Kohm, 500 Mw, 1%, Full Reel; Resistance Vishay
83R8131
Resistor, Metal Film, 20 Kohm, 500 Mw, 1%, Full Reel; Resistance Vishay 83R8131
RESISTOR, METAL FILM, 20 KOHM, 500 MW, 1%, FULL REEL; Resistance:20kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Type:Precision RoHS Compliant: Yes

RESISTOR, METAL FILM, 20 KOHM, 500 MW, 1%, FULL REEL; Resistance:20kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CMF5520K000FHEB 53-CMF5520K000FHEB CMF20.0KHFCT-ND 68P3684 83R8131
Product Name RES 20.0K OHM 1/2W 1% AXIAL 0.5W 250V Resistor Through Hole Resistors Metal Film Resistor, 20 Kohm, 500 Mw, 1%; Resistance Vishay Resistor, Metal Film, 20 Kohm, 500 Mw, 1%, Full Reel; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded Axial Leaded
Resistance Range 20000 ohms 20000 ohms 20000 ohms 20000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts 0.5000 watts 0.5000 watts
Technology / Construction METAL FILM MetalFilm MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details