Vishay Intertechnology, Inc. RES 20K OHM 1/2W 1% AXIAL CMF5520K000FHEA

Description
RES 20Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 20Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20K OHM 1/2W 1% AXIAL - CMF5520K000FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20K OHM 1/2W 1% AXIAL
CMF5520K000FHEA
RES 20K OHM 1/2W 1% AXIAL CMF5520K000FHEA
RES 20Kohm 1/2W 1% AXIAL

RES 20Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5520K000FHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5520K000FHEA-ND
Through Hole Resistors CMF5520K000FHEA-ND
20 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 20K 1% T-2 Ea E3 Vishay - 68P3682 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 20K 1% T-2 Ea E3 Vishay
68P3682
Cmf-55 20K 1% T-2 Ea E3 Vishay 68P3682
CMF-55 20K 1% T-2 EA e3

CMF-55 20K 1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5520K000FHEA CMF5520K000FHEA-ND 68P3682
Product Name RES 20K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 20K 1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C241J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through-Hole Resistors - 1-1623730-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers