Vishay Intertechnology, Inc. Through Hole Resistors CMF5520K000CER6

Description
20 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
20 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5520K000CER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5520K000CER6-ND
Through Hole Resistors CMF5520K000CER6-ND
20 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 20K OHM 1/2W 0.25% AXIAL - CMF5520K000CER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20K OHM 1/2W 0.25% AXIAL
CMF5520K000CER6
RES 20K OHM 1/2W 0.25% AXIAL CMF5520K000CER6
RES 20Kohm 1/2W 0.25% AXIAL

RES 20Kohm 1/2W 0.25% AXIAL

Supplier's Site
Resistor,metal Film,200Kohms,250Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay - 41C0612 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,200Kohms,250Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay
41C0612
Resistor,metal Film,200Kohms,250Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay 41C0612
Resistor,Metal Film,200KOhms,250WV, .25+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,200KOhms,250WV,.25+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5520K000CER6-ND CMF5520K000CER6 41C0612
Product Name Through Hole Resistors RES 20K OHM 1/2W 0.25% AXIAL Resistor,metal Film,200Kohms,250Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.2500 +/- % 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers